Eaton - Bussmann Electrical Division BBU-EFID
- 收藏
- 对比
BBU-EFID
546-BBU-EFID
电气专用保险丝
--
大陆
立即发货

FUSE PWR BBU-20 END FIT INDOOR
1最小包装量--
BBU-EFID详情
Eaton - Bussmann Electrical Division BBU-EFID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
引脚数
2
质量
3.651419kg
包装
Bulk
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
辐射硬化
无
RoHS状态
符合RoHS标准
BBU-EFID拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。