Eaton - Bussmann Electrical Division BK/FM09A-3A
- 收藏
- 对比
BK/FM09A-3A
546-BK/FM09A-3A
电气专用保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

Specialty Fuses MIL MIL-F-23419/9
1最小包装量--
BK/FM09A-3A详情
Eaton - Bussmann Electrical Division BK/FM09A-3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
包装
Bulk
已出版
2008
尺寸/尺寸
0.250Diax1.250L 6.35mmx31.75mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
BK/FM09A-3A拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。