Eaton - Bussmann Electrical Division BP/MAS-3A-WM
- 收藏
- 对比
BP/MAS-3A-WM
546-BP/MAS-3A-WM
电气专用保险丝
Cartridge, Non-Standard
大陆
立即发货

FUSE HOLIDAY MINI LIGHT SETS
1最小包装量--
BP/MAS-3A-WM详情
Eaton - Bussmann Electrical Division BP/MAS-3A-WM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
5 Weeks
安装类型
Holder
包装/外壳
Cartridge, Non-Standard
包装
Bulk
尺寸/尺寸
0.118Diax0.197L 3.00mmx5.00mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
BP/MAS-3A-WM拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。