Eaton - Bussmann Electrical Division C10NL
- 收藏
- 对比
C10NL
546-C10NL
电气专用保险丝
Cylindrical, Neutral Link, 5AG, 10.3 x 38.1mm
大陆
立即发货

FUSE CARTRIDGE DUMMY CYLINDRICAL
1最小包装量--
C10NL详情
Eaton - Bussmann Electrical Division C10NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
安装类型
Holder
包装/外壳
Cylindrical, Neutral Link, 5AG, 10.3 x 38.1mm
包装
Bulk
系列
C10N
已出版
2004
尺寸/尺寸
0.406Diax1.500L 10.30mmx38.00mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Electrical, Industrial
额定电流
Dummy
保险丝类型
Cartridge
RoHS状态
符合RoHS标准
C10NL拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。