Eaton - Bussmann Electrical Division GSA25
- 收藏
- 对比
GSA25
546-GSA25
电气专用保险丝
Cylindrical, Blade Terminal (Bolt)
大陆
立即发货

FUSE 25A 240VAC BS88 CYLINDRICAL
1最小包装量--
GSA25详情
Eaton - Bussmann Electrical Division GSA25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
螺栓安装
包装/外壳
Cylindrical, Blade Terminal (Bolt)
包装
Bulk
已出版
2000
尺寸/尺寸
0.689Diax1.161L 17.50mmx29.50mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
GSA25拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。