Eaton - Bussmann Electrical Division HAS-R-17-1/2
- 收藏
- 对比
HAS-R-17-1/2
546-HAS-R-17-1/2
电气专用保险丝
--
大陆
立即发货

Industrial & Electrical Fuses TD CARTRIDGE 17.5
1最小包装量--
HAS-R-17-1/2详情
Eaton - Bussmann Electrical Division HAS-R-17-1/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
质量
77.110703g
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
额定电流
17.5A
RoHS状态
符合RoHS标准
HAS-R-17-1/2拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。