Eaton - Bussmann Electrical Division HBM-25
- 收藏
- 对比
HBM-25
546-HBM-25
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS ONE TIME FUSE
1最小包装量--
HBM-25详情
Eaton - Bussmann Electrical Division HBM-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
质量
36.28739g
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Standard
类型
Electrical
额定电流
25A
RoHS状态
符合RoHS标准
HBM-25拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。