Eaton - Bussmann Electrical Division JB3816-3
- 收藏
- 对比
JB3816-3
546-JB3816-3
端子 - 专用连接器
--
大陆
立即发货

BUSSMANN BY EATON JB3816-3 JUNCTION BLOCK, STUD TYPE, 1 POSITION
1最小包装量--
JB3816-3详情
Eaton - Bussmann Electrical Division JB3816-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
已出版
1999
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Threaded
颜色
Red
端子类型
Flanged Stud, Heavy Duty
RoHS状态
符合RoHS标准
JB3816-3拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。