Eaton - Bussmann Electrical Division KCD-V
- 收藏
- 对比
KCD-V
546-KCD-V
电气专用保险丝
--
大陆
立即发货

Cable Accessories Cable Limiter Copper For Short Circuit Protection
1最小包装量--
KCD-V详情
Eaton - Bussmann Electrical Division KCD-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
质量
449.991981mg
包装
Bulk
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Cable
电压 - 额定交流
600V
RoHS状态
符合RoHS标准
KCD-V拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。