Eaton - Bussmann Electrical Division KQV
- 收藏
- 对比
KQV
546-KQV
电气专用保险丝
--
大陆
立即发货

Cable Accessories Cable Limiter Copper
1最小包装量--
KQV详情
Eaton - Bussmann Electrical Division KQV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
质量
449.991981mg
Voltage - Rated (AC)
600V
已出版
2015
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Cable
RoHS状态
符合RoHS标准
KQV拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。