Eaton - Bussmann Electrical Division NO.535
- 收藏
- 对比
NO.535
546-NO.535
配件
--
大陆
立即发货

6 VOLT THERMAL FLASHER - 3 TERMI
1最小包装量--
NO.535详情
Eaton - Bussmann Electrical Division NO.535重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
引脚数
3
质量
28.349523g
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
辐射硬化
无
RoHS状态
符合RoHS标准
NO.535拓展信息
Cooper Bussmann
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。