Eaton - Bussmann Electrical Division SPJ-4M60
- 收藏
- 对比
SPJ-4M60
546-SPJ-4M60
电气专用保险丝
Radial Bend Cylinder
大陆
立即发货

FUSE 60A 1KV RADIAL BEND
1最小包装量--
SPJ-4M60详情
Eaton - Bussmann Electrical Division SPJ-4M60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
通孔
包装/外壳
径向弯曲气缸
包装
Bulk
系列
Semitron™ SPJ
尺寸/尺寸
0.181Diax0.760L 4.60mmx19.30mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
SPJ-4M60拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。