Eaton - Electronics Division 89096-014
- 收藏
- 对比
89096-014详情
Eaton - Electronics Division 89096-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
29 Weeks
底架
通孔
质量
453.59237mg
已出版
1999
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
89096-014拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division









哦! 它是空的。