Eaton - Electronics Division AGC-50
- 收藏
- 对比
AGC-50
718-AGC-50
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
1最小包装量--
AGC-50详情
Eaton - Electronics Division AGC-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
Voltage - Rated (AC)
32V
系列
AGC
尺寸/尺寸
0.250Diax1.250L 6.35mmx31.75mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
额定电流
50A
回应时间
快速吹扫
保险丝类型
Cartridge, Glass
AGC-50拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。