注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥170.57367
10
¥160.918558
100
¥151.809963
500
¥143.216941
1000
¥135.110326
Eaton - Electronics Division B383913
- 收藏
- 对比
B383913
718-B383913
端子板 - 隔板块
--
大陆
立即发货

B38 SERIES SINGLE ROW TERMINAL B
--最小包装量--
¥
总价: ¥
B383913详情
Eaton - Electronics Division B383913重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
质量
449.991981mg
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
B383913拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。