注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥186.884773
10
¥176.306388
100
¥166.326783
500
¥156.912054
1000
¥148.030243
Eaton - Electronics Division B38391434
- 收藏
- 对比
B38391434
718-B38391434
端子板 - 隔板块
--
大陆
立即发货

MAGNUM B38 SERIES
--最小包装量--
¥
总价: ¥
B38391434详情
Eaton - Electronics Division B38391434重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
质量
453.59237mg
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
B38391434拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。