Eaton - Electronics Division BK1/TDC10-600MA
- 收藏
- 对比
BK1/TDC10-600MA
718-BK1/TDC10-600MA
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

FUSE 600MA 3AB 3AG
1最小包装量--
BK1/TDC10-600MA详情
Eaton - Electronics Division BK1/TDC10-600MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
包装
Bulk
已出版
2014
尺寸/尺寸
0.250Diax1.252L 6.35mmx31.80mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
BK1/TDC10-600MA拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。