注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥51.861315
10
¥48.925769
100
¥46.156388
500
¥43.543759
1000
¥41.079019
Eaton - Electronics Division BK1/TDC11-2.5-R
- 收藏
- 对比
BK1/TDC11-2.5-R
718-BK1/TDC11-2.5-R
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

FUSE 2.5A 1000VAC 3AB 3AG
--最小包装量--
¥
总价: ¥
BK1/TDC11-2.5-R详情
Eaton - Electronics Division BK1/TDC11-2.5-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
包装
Bulk
尺寸/尺寸
0.250Diax1.252L 6.35mmx31.80mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
BK1/TDC11-2.5-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。