Eaton - Electronics Division BK1/TDC11-850MA
- 收藏
- 对比
BK1/TDC11-850MA
718-BK1/TDC11-850MA
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

11 850MA BUSSMANN 1K BAG
1最小包装量--
BK1/TDC11-850MA详情
Eaton - Electronics Division BK1/TDC11-850MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
系列
TDC11
尺寸/尺寸
0.250Diax1.250L 6.35mmx31.75mm
零件状态
活跃
额定电流
850mA
回应时间
慢速打击
保险丝类型
Cartridge, Glass
BK1/TDC11-850MA拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。