Eaton - Electronics Division BK/AGC-1/50-R
- 收藏
- 对比
BK/AGC-1/50-R
718-BK/AGC-1/50-R
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

Cartridge Fuses SMALL DIMENSION FUSE
1最小包装量--
BK/AGC-1/50-R详情
Eaton - Electronics Division BK/AGC-1/50-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
Voltage - Rated (AC)
250V
包装
Bulk
系列
AGC
尺寸/尺寸
0.250Diax1.250L 6.35mmx31.75mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
20mA
回应时间
快速吹扫
保险丝类型
Cartridge, Glass
BK/AGC-1/50-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。