Eaton - Electronics Division BK/F03B-30A
- 收藏
- 对比
BK/F03B-30A
718-BK/F03B-30A
电气专用保险丝
--
大陆
立即发货

MILITARY MIL-F-15160/03
1最小包装量--
BK/F03B-30A详情
Eaton - Electronics Division BK/F03B-30A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Ceramic
Product Status
活跃
厂商
Eaton - Electronics Division
Package
Bulk
Rad Hardened
无
Terminal Pitch (mm)
Not Required(mm)
Mounting
Holder
Mounting Styles
Holder
系列
*
包装
STANDARD
类型
Hi-Rel Fuse
额定电流
30(A)
引脚数量
2
终端样式
SOLDER PAD
产品
特种保险丝
本体样式
盒式保险丝
BK/F03B-30A拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton







哦! 它是空的。