Eaton - Electronics Division BK/MDA-1/10-R
- 收藏
- 对比
BK/MDA-1/10-R
718-BK/MDA-1/10-R
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

Cartridge Fuses SMALL DIM. FUSE
1最小包装量--
BK/MDA-1/10-R详情
Eaton - Electronics Division BK/MDA-1/10-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
包装
Bulk
系列
MDA
尺寸/尺寸
0.250Diax1.250L 6.35mmx31.75mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
100mA
电压 - 额定交流
250V
回应时间
慢速打击
保险丝类型
Cartridge, Ceramic
BK/MDA-1/10-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。