Eaton - Electronics Division BK/MDL-40
- 收藏
- 对比
BK/MDL-40
718-BK/MDL-40
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

FUSE GLASS SMALL DIM 3AB 3AG
1最小包装量--
BK/MDL-40详情
Eaton - Electronics Division BK/MDL-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
安装类型
Holder
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
包装
Bulk
系列
MDL
尺寸/尺寸
0.250Diax1.250L 6.35mmx31.75mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
回应时间
慢速打击
保险丝类型
Cartridge, Glass
RoHS状态
符合RoHS标准
BK/MDL-40拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。