Eaton - Electronics Division BK/MDM-1
- 收藏
- 对比
BK/MDM-1
718-BK/MDM-1
保险丝
Cartridge
大陆
立即发货

BUSS SMALL DIMENSION FUSE SLOW BLOW
1最小包装量--
BK/MDM-1详情
Eaton - Electronics Division BK/MDM-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Holder
包装/外壳
Cartridge
包装
Bulk
系列
MDM
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
1A
电压 - 额定交流
250V
回应时间
慢速打击
保险丝类型
Cartridge, Glass
RoHS状态
符合RoHS标准
BK/MDM-1拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。