注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥140.325065
10
¥132.382133
100
¥124.888807
500
¥117.819631
1000
¥111.150591
Eaton - Electronics Division BK/MDM-6/10
- 收藏
- 对比
BK/MDM-6/10
718-BK/MDM-6/10
保险丝
Cartridge
大陆
立即发货

BUSS SMALL DIMENSION FUSE SLOW B
--最小包装量--
¥
总价: ¥
BK/MDM-6/10详情
Eaton - Electronics Division BK/MDM-6/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Holder
包装/外壳
Cartridge
Voltage - Rated (AC)
250V
包装
Bulk
系列
MDM
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
600mA
回应时间
慢速打击
保险丝类型
Cartridge, Glass
RoHS状态
符合RoHS标准
BK/MDM-6/10拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。