注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥154.315852
10
¥145.580993
100
¥137.340556
500
¥129.566563
1000
¥122.232609
Eaton - Electronics Division BK/MDQ-V-15/100
- 收藏
- 对比
BK/MDQ-V-15/100
718-BK/MDQ-V-15/100
保险丝
3AB, 3AG, 1/4 x 1-1/4
大陆
立即发货

Cartridge Fuses SMALL DIMENSION FUSE
--最小包装量--
¥
总价: ¥
BK/MDQ-V-15/100详情
Eaton - Electronics Division BK/MDQ-V-15/100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
通孔
包装/外壳
3AB, 3AG, 1/4 x 1-1/4
包装
Bulk
已出版
2014
尺寸/尺寸
0.266Diax1.292L 6.76mmx32.82mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
保险丝类型
Cartridge, Glass
RoHS状态
Non-RoHS Compliant
BK/MDQ-V-15/100拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。