注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.173902
10
¥4.881042
100
¥4.604756
500
¥4.34411
1000
¥4.09822
Eaton - Electronics Division CTX01-18400-R
- 收藏
- 对比
CTX01-18400-R
718-CTX01-18400-R
固定电感器
--
大陆
立即发货

HCP0704-1R0-R, 1.0UH 17.0ADC 2 P
--最小包装量--
¥
总价: ¥
CTX01-18400-R详情
Eaton - Electronics Division CTX01-18400-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
1μH
RoHS状态
ROHS3 Compliant
CTX01-18400-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。