注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.314374
10
¥3.126765
100
¥2.94978
500
¥2.782809
1000
¥2.62529
Eaton - Electronics Division CTX01-18408-R
- 收藏
- 对比
CTX01-18408-R
718-CTX01-18408-R
固定电感器
--
大陆
立即发货

IND, 95NH, 20 APK 2P SMT
--最小包装量--
¥
总价: ¥
CTX01-18408-R详情
Eaton - Electronics Division CTX01-18408-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
95nH
RoHS状态
ROHS3 Compliant
CTX01-18408-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。