注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22.842509
10
¥21.549533
100
¥20.329751
500
¥19.179008
1000
¥18.093404
Eaton - Electronics Division CTX01-18988-R
- 收藏
- 对比
CTX01-18988-R
718-CTX01-18988-R
固定电感器
--
大陆
立即发货

IND FLAT PAC, 230NH, 2 PADS, SMT
--最小包装量--
¥
总价: ¥
CTX01-18988-R详情
Eaton - Electronics Division CTX01-18988-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
230nH
RoHS状态
ROHS3 Compliant
CTX01-18988-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。