Eaton - Electronics Division DR127-271-R
- 收藏
- 对比
DR127-271-R
718-DR127-271-R
固定电感器
SMD/SMT
大陆
立即发货

IND DR127 STYLE 270UH 1.1ARMS 2.2APK SMT
1最小包装量--
DR127-271-R详情
Eaton - Electronics Division DR127-271-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
SMD/SMT
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
270μH
RoHS状态
ROHS3 Compliant
DR127-271-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。