注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.136808
10
¥4.846044
100
¥4.571736
500
¥4.312957
1000
¥4.068832
Eaton - Electronics Division DR74-470-TRW
- 收藏
- 对比
DR74-470-TRW
718-DR74-470-TRW
固定电感器
--
大陆
立即发货

IND,SHLD DRM,47UH 1.41APK
--最小包装量--
¥
总价: ¥
DR74-470-TRW详情
Eaton - Electronics Division DR74-470-TRW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
47μH
RoHS状态
ROHS3 Compliant
DR74-470-TRW拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。