Eaton - Electronics Division FP0507V2-R050-R
- 收藏
- 对比
FP0507V2-R050-R
718-FP0507V2-R050-R
固定电感器
--
大陆
立即发货

FLAT-PAC IND 50NH 80A 2 PADS
1最小包装量--
FP0507V2-R050-R详情
Eaton - Electronics Division FP0507V2-R050-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Eaton - Electronics Division
Package
Tape & Reel (TR)
Product Status
活跃
Mounting Styles
PCB 安装
系列
-
子类别
Inductors, Chokes & Coils
终端样式
SMD/SMT
产品类别
Power Inductors - SMD
产品
功率感应器
FP0507V2-R050-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。