注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11.150065
10
¥10.518924
100
¥9.923514
500
¥9.36181
1000
¥8.83189
Eaton - Electronics Division FP1008R3-R150-R
- 收藏
- 对比
FP1008R3-R150-R
718-FP1008R3-R150-R
固定电感器
--
大陆
立即发货

IND FP1008R3,150NH,72A,2 PADS SM
--最小包装量--
¥
总价: ¥
FP1008R3-R150-R详情
Eaton - Electronics Division FP1008R3-R150-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
150nH
RoHS状态
符合RoHS标准
FP1008R3-R150-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。