注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10.801072
10
¥10.189696
100
¥9.612915
500
¥9.068791
1000
¥8.555465
Eaton - Electronics Division FP1008V2-R080-R
- 收藏
- 对比
FP1008V2-R080-R
718-FP1008V2-R080-R
固定电感器
--
大陆
立即发货

FLAT-PAC IND 80NH 118A SMT 2
--最小包装量--
¥
总价: ¥
FP1008V2-R080-R详情
Eaton - Electronics Division FP1008V2-R080-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Eaton - Electronics Division
Package
Tape & Reel (TR)
Product Status
活跃
Mounting Styles
PCB 安装
系列
-
子类别
Inductors, Chokes & Coils
终端样式
SMD/SMT
产品类别
Power Inductors - SMD
产品
功率感应器
FP1008V2-R080-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。