Eaton - Electronics Division GLT-1/16
- 收藏
- 对比
GLT-1/16
718-GLT-1/16
保险丝
--
大陆
立即发货

FUSE BUSS SMALL DIMENSION
1最小包装量--
GLT-1/16详情
Eaton - Electronics Division GLT-1/16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
质量
453.59237mg
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
62.5mA
RoHS状态
符合RoHS标准
GLT-1/16拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。