注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.642393
10
¥16.643767
100
¥15.701663
500
¥14.812891
1000
¥13.974427
Eaton - Electronics Division HCM1105-2R8-R
- 收藏
- 对比
HCM1105-2R8-R
718-HCM1105-2R8-R
固定电感器
--
大陆
立即发货

IND HC(HCM1105) 2.8UH SMT 2 PADS
--最小包装量--
¥
总价: ¥
HCM1105-2R8-R详情
Eaton - Electronics Division HCM1105-2R8-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
2.8μH
RoHS状态
符合RoHS标准
HCM1105-2R8-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。