Eaton - Electronics Division JA1-06/J
- 收藏
- 对比
JA1-06/J
718-JA1-06/J
端子块 - 配件 - 跳线
--
大陆
立即发货

JUMPER BARRIER BLK 6POS RING
1最小包装量--
JA1-06/J详情
Eaton - Electronics Division JA1-06/J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
质量
453.59237mg
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
障碍块
定位的数量
6
螺距
0.325 8.26mm
样式
Around Barrier, Ring Tongue
RoHS状态
符合RoHS标准
JA1-06/J拓展信息
Eaton
Eaton
Eaton
Eaton - Bussmann Electrical Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。