Eaton - Electronics Division JB1-02/J
- 收藏
- 对比
JB1-02/J
718-JB1-02/J
端子块 - 配件 - 跳线
--
大陆
立即发货

Jumper Bar For Use With A2000, CB2000, LP2000
1最小包装量--
JB1-02/J详情
Eaton - Electronics Division JB1-02/J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
障碍块
定位的数量
2
螺距
0.325 8.26mm
样式
Around Barrier, Spade
RoHS状态
符合RoHS标准
JB1-02/J拓展信息
Eaton
Eaton - Bussmann Electrical Division
Eaton
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。