Eaton - Electronics Division MDA-V-1/8-R
- 收藏
- 对比
MDA-V-1/8-R
718-MDA-V-1/8-R
保险丝
3AB, 3AG, 1/4 x 1-1/4 (Axial)
大陆
立即发货

Cartridge Fuses SMALL DIMENSION FUSE
1最小包装量--
MDA-V-1/8-R详情
Eaton - Electronics Division MDA-V-1/8-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
通孔
包装/外壳
3AB, 3AG, 1/4 x 1-1/4 (Axial)
包装
Bulk
系列
MDA
尺寸/尺寸
0.266Diax1.292L 6.76mmx32.82mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
125mA
电压 - 额定交流
250V
回应时间
慢速打击
保险丝类型
Cartridge, Ceramic
MDA-V-1/8-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。