注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥985.756079
10
¥929.958565
100
¥877.319399
500
¥827.659814
1000
¥780.811147
Eaton - Electronics Division MKB-1/8
- 收藏
- 对比
¥
总价: ¥
MKB-1/8详情
Eaton - Electronics Division MKB-1/8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
安装类型
Holder
尺寸/尺寸
0.250Diax1.000L 6.35mmx25.40mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
125mA
电压 - 额定交流
250V
保险丝类型
Cartridge, Glass
RoHS状态
Non-RoHS Compliant
MKB-1/8拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。