注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥94.819978
10
¥89.452811
100
¥84.389443
500
¥79.612682
1000
¥75.106302
Eaton - Electronics Division PTV1840-9R0206-R
- 收藏
- 对比
PTV1840-9R0206-R
718-PTV1840-9R0206-R
双电层电容器(EDLC),超级电容器
--
大陆
立即发货

CAP PACK 20F 9V TVHF
--最小包装量--
¥
总价: ¥
PTV1840-9R0206-R详情
Eaton - Electronics Division PTV1840-9R0206-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Eaton - Electronics Division
Package
Bulk
Product Status
活跃
系列
-
PTV1840-9R0206-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division






哦! 它是空的。