Eaton - Electronics Division SS-5F-630MA-AP
- 收藏
- 对比
SS-5F-630MA-AP
718-SS-5F-630MA-AP
保险丝
Radial, Box
大陆
立即发货

Fuses with Leads (Through Hole) SS-5F RADIAL FA FUSE BULK PACK
1最小包装量--
SS-5F-630MA-AP详情
Eaton - Electronics Division SS-5F-630MA-AP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
安装类型
通孔
包装/外壳
Radial, Box
包装
Tape & Box (TB)
系列
SS-5F
零件状态
活跃
湿度敏感性等级(MSL)
不适用
额定电流
630mA
回应时间
快速吹扫
保险丝类型
Board Mount (Cartridge Style Excluded)
SS-5F-630MA-AP拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。