EMP881AR2000000详情
ECE EMP881AR2000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
8
Type of connector
RJ45
Connector
plug
Contact Materials
phosphor bronze
Connector pinout layout
8p8c
Mechanical mounting
for cable
Electrical mounting1
IDC
Electrical mounting
crimped
Connectors application1
strand
Connectors application
round cable
Gross weight
1.58g
Certificates
RoHS compliant
Flammability rating
UL94V-2
EMP881AR2000000拓展信息








哦! 它是空的。