ECE Excel Cell ECS-22QE1GNQ-300Q-LA2Y
- 收藏
- 对比
ECS-22QE1GNQ-300Q-LA2Y
2974-ECS-22QE1GNQ-300Q-LA2Y
其它
--
大陆
立即发货

Square Emergency Stop Industrial Control Switch, Green Lamp, 22mm dia, Quick release holder (key recess type), Yellow Lamp, 220V AC
1最小包装量--
ECS-22QE1GNQ-300Q-LA2Y详情
ECE Excel Cell ECS-22QE1GNQ-300Q-LA2Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
RoHS
Non-Compliant
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 3, NC - 0
电压
220V AC
弱电
Compliant
导线/电缆直径
-7 mm
ECS-22QE1GNQ-300Q-LA2Y拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。