ECE Excel Cell ECS-22QE1GQ-020Q-L24Y
- 收藏
- 对比
ECS-22QE1GQ-020Q-L24Y
2974-ECS-22QE1GQ-020Q-L24Y
其它
--
大陆
立即发货

Square Emergency Stop Industrial Control Switch, Green Cover, 22mm dia, Quick release holder (Illuminated type), Yellow Lamp, 24V AC/DC
1最小包装量--
ECS-22QE1GQ-020Q-L24Y详情
ECE Excel Cell ECS-22QE1GQ-020Q-L24Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Panel mounting hole
本体材质
Aluminium
RoHS
Compliant
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 2
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
8
电压
24V AC/DC
达到SVHC
有
ECS-22QE1GQ-020Q-L24Y拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。