ECE Excel Cell ECS-22QE1GQ-030Q-LA1Y
- 收藏
- 对比
ECS-22QE1GQ-030Q-LA1Y
2974-ECS-22QE1GQ-030Q-LA1Y
其它
--
大陆
立即发货

Square Emergency Stop Industrial Control Switch, Green Lamp, 22mm dia, Quick release holder (Illuminated type), Yellow Lamp, 110V AC
1最小包装量--
ECS-22QE1GQ-030Q-LA1Y详情
ECE Excel Cell ECS-22QE1GQ-030Q-LA1Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Panel mounting hole
本体材质
Aluminium
RoHS
Compliant
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
55
电压
110V AC
达到SVHC
有
ECS-22QE1GQ-030Q-LA1Y拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。