ECE Excel Cell ECS-22QE1RQ-122Q-L12B
- 收藏
- 对比
ECS-22QE1RQ-122Q-L12B
2974-ECS-22QE1RQ-122Q-L12B
其它
--
大陆
立即发货

Square Emergency Stop Industrial Control Switch, Red Cover, 22mm dia, Quick release holder (Illuminated type), Blue Lamp/Modular, 12V AC/DC
1最小包装量--
ECS-22QE1RQ-122Q-L12B详情
ECE Excel Cell ECS-22QE1RQ-122Q-L12B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
安装类型
Panel mounting hole
RoHS
Non-Compliant
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Bulk
尺寸/尺寸
Compact Size, NO - 1, NC - 2
终端
Crimp
性别
Male
方向
直角
接头数量
4
电压
12V AC/DC
辐射硬化
无
ECS-22QE1RQ-122Q-L12B拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。