ECE Excel Cell ECS-22RE1GNQ-012Q-LA1B
- 收藏
- 对比
ECS-22RE1GNQ-012Q-LA1B
2974-ECS-22RE1GNQ-012Q-LA1B
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Green Cover, 22mm dia, Quick release holder (key recess type), Blue Lamp/Modular, 110V AC
1最小包装量--
ECS-22RE1GNQ-012Q-LA1B详情
ECE Excel Cell ECS-22RE1GNQ-012Q-LA1B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
材料
Nickel Plated Brass with Thermoplastic Elastomer (TPE) Tubular Sealing Insert
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 1
电压
110V AC
ECS-22RE1GNQ-012Q-LA1B拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。