ECE Excel Cell ECS-22RE1GNQ-022Q-L12G
- 收藏
- 对比
ECS-22RE1GNQ-022Q-L12G
2974-ECS-22RE1GNQ-022Q-L12G
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Green Cover, 22mm dia, Quick release holder (key recess type), Green Lamp/Modular, 12V AC/DC
1最小包装量--
ECS-22RE1GNQ-022Q-L12G详情
ECE Excel Cell ECS-22RE1GNQ-022Q-L12G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
材料
Polyvinylidene with Thermoplastic Elastomer (TPE)
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 2
颜色
Black
电压
12V AC/DC
ECS-22RE1GNQ-022Q-L12G拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。