ECE Excel Cell ECS-22RE1RNQ-030Q-LA1R
- 收藏
- 对比
ECS-22RE1RNQ-030Q-LA1R
2974-ECS-22RE1RNQ-030Q-LA1R
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Lamp, 22mm dia, Quick release holder (key recess type), Red Lamp, 110V AC
1最小包装量--
ECS-22RE1RNQ-030Q-LA1R详情
ECE Excel Cell ECS-22RE1RNQ-030Q-LA1R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer Part Number
PDG23F0225D3DL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
额定电流
225 A
电压
110V AC
ECS-22RE1RNQ-030Q-LA1R拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。